Rochester Electronics Current Transducers - ACS709LLFTR-35BB ACS709LLFTR-35BB

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909232-ACS709LLFTR-3 5BB Series: ACS709 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909232-ACS709LLFTR-3 5BB Series: ACS709 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS709LLFTR-35BB
909232-ACS709LLFTR-35BB
Current Transducers - ACS709LLFTR-35BB 909232-ACS709LLFTR-35BB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909232-ACS709LLFTR-3 5BB Series: ACS709 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909232-ACS709LLFTR-35BB
Series: ACS709
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154", 3.90mm Width)
Package: Bulk
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 909232-ACS709LLFTR-35BB
Product Name Current Transducers - ACS709LLFTR-35BB
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details