CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current.
Current Sensor 1A 1 Channel Current Switch Bidirectional Module, Single Pass Through
HALL EFFECT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Current Measuring Range DC:0.25A to 1A; Current Measuring Range AC:0.25A to 1A; Response Time:100µs; Accuracy %:-; Supply Current:12mA RoHS Compliant: Yes
Board Mount Current Sensors 0.25-1.0A 1 Pin AC or DC current
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSDA1AA | 480-4814-ND | 04M8742 | CSDA1AA |
| Product Name | CSDA Series digital current sensor, 0.25 A to 1.0 A operate current, through-hole design, logic level sinking output, operates on AC or DC current, pinout style 1 PCB pins | Current Sensors | Hall Effect Sensor; Sensor Output Honeywell | Board Mount Current Sensors |
| Current Type | AC Current; DC Current | |||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | ||
| Electrical Output | Voltage; Outputs an analog current signal | NPN | Voltage | |
| Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | ||
| Voltage | 6 to 16 volts | 6 to 16 volts | 6 to 16 volts |