Honeywell Sensing & IoT TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting 2TP216-50

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting - 2TP216-50 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting
2TP216-50
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting 2TP216-50
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker & Toggle Switches - 2TP216-50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2TP216-50
Rocker & Toggle Switches 2TP216-50
Rocker Switch

Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
2TP216-50
Switches - Rocker Switches 2TP216-50
SWITCH ROCKER DPDT 10A 125V

SWITCH ROCKER DPDT 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2TP216-50 2TP216-50 2TP216-50
Product Name TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting Rocker & Toggle Switches Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 18 amps 10 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1015-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw
View Details
3 suppliers
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details