TE Connectivity Rocker Switches TRD11H10WL

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1015-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1015-ND
Rocker Switches 450-1015-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut

Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity - 92F2905 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity
92F2905
Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity 92F2905
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
TRD11H10WL
Switches - Rocker Switches TRD11H10WL
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1015-ND 92F2905 TRD11H10WL
Product Name Rocker Switches Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-D1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 180375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details