Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors HPSD1000

Description
Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
HPSD1000
Pressure sensors & Load sensors - Pressure sensors HPSD1000
Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number HPSD1000
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - 52 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Digital, Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - KKD18-720-V - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details