Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP150-6

Description
PRSSR TRNS 0-150PSIG 0-5V
Request a Quote Datasheet
Description
PRSSR TRNS 0-150PSIG 0-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1462-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1462-ND
Pressure Sensors, Transducers - Industrial 725-1462-ND
PRSSR TRNS 0-150PSIG 0-5V

PRSSR TRNS 0-150PSIG 0-5V

Buy Now Datasheet
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9901 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9901
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9901
PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP150-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP150-6
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP150-6
PRSSR TRNS 0-150PSIG 0-5V

PRSSR TRNS 0-150PSIG 0-5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1462-ND 44Y9901 IPSU-GP150-6
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP467XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details