Holzberg Communications, Inc. Console/Computer Interface Multi Format ANI Decoder Cimarron Technologies C Plus I

Description
Decodes ANI, Emergency, Man-Down messages for output to a user's computer or console. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible Diagnostic LEDs Authorize feature for repeater access control Energency Acknowledgement Programmable RS-232 Serial Output Printer Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 7.4 oz (3.2 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.
Description
Decodes ANI, Emergency, Man-Down messages for output to a user's computer or console. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible Diagnostic LEDs Authorize feature for repeater access control Energency Acknowledgement Programmable RS-232 Serial Output Printer Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 7.4 oz (3.2 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.

Suppliers

Company
Product
Description
Supplier Links
Console/Computer Interface Multi Format ANI Decoder - Cimarron Technologies C Plus I - Holzberg Communications, Inc.
Totowa, NJ, USA
Console/Computer Interface Multi Format ANI Decoder
Cimarron Technologies C Plus I
Console/Computer Interface Multi Format ANI Decoder Cimarron Technologies C Plus I
Decodes ANI, Emergency, Man-Down messages for output to a user's computer or console. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible Diagnostic LEDs Authorize feature for repeater access control Energency Acknowledgement Programmable RS-232 Serial Output Printer Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 7.4 oz (3.2 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.

Decodes ANI, Emergency, Man-Down messages for output to a user's computer or console.

Features

  • MDC-1200, FleetSync, DTMF, and GE-Star compatible
  • Diagnostic LEDs
  • Authorize feature for repeater access control
  • Energency Acknowledgement
  • Programmable RS-232 Serial Output
  • Printer Output
  • Enable/Disable, Call Alert, Microphone Monitor &
    Select Call features available
  • DSP control for fast, reliable decodes
  • Trunked or Conventional system compatible
  • Real Time clock for time and date stamp
  • "Enunciate" function allows for unique tone sounds
    when specific ID's are received
  • Taxi bid mode that holds the first received ID
    in the main display until the display is reset
  • 8 Character DTMF decode with staus bit at end or beginning
  • Customizable message naming
  • Two open collector outputs for external alarms, auto dialers, etc.
  • Programming software and tests built into the unit
  • 100 to 240 VAC power supply included
  • 3-year warranty

Optional Features

  • Alias: 4000 ID table allows a 27 alpha-numeric character output.
  • Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting.
  • Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's.
  • 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats.
  • Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone.
  • Programming cable: 6 foot RJ-11 to 9 pin serial cable
  • Rack mount kit: 19" single or dual
  • Handheld terminal: Can initiate outbound messages
  • DC power supply: 12 VDC conversion available

Technical Specifications

  • Data Input: Single ended 30 mV to 12Vpp;
    Balanced 600 Ohms: -30 to +10dBm;
    Hi Z: -36 to +4dBm
  • Data Output: Single ended 600 Ohms: to 14 Vpp;
    Balanced 600 Ohms: to +10dBm;
  • Power Requirements: 5 VDC +5% at 2 amps
  • Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm).
  • Weight: 1 lbs 7.4 oz (3.2 kg) including external power supply.
  • Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable.
  • Rear Connector: Two separately removable screw terminal strips.
Supplier's Site

Technical Specifications

  Holzberg Communications, Inc.
Product Category RF Repeaters
Product Number Cimarron Technologies C Plus I
Product Name Console/Computer Interface Multi Format ANI Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Radio Repeater - MK-III-LR - RainWise, Inc.
Specs
Package Type Module
View Details
Digital Optic Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
 - USB3320 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['VQFN']
View Details