Microwave Photonic Systems, Inc. 378 to 512 MHz Radio (LMR) Repeater System IDAS-340/LMR

Description
The IDAS-340/LMR, is a Fiber Optic “In-Building” Transmission System, which provides a novel RF design approach to achieve the operational requirement of providing expanded continuity of critical communications network traffic. The IDAS-340/LMR consists of a suite of hardware elements including a Bi-Directional Amplifier (IDAS-340/BDA), a Central Fiber Donor Unit (IDAS-340/CFDU) and a Remote Fiber Unit(s) (IDAS-340/RFU). The IDAS-340/LMR utilizes proprietary and field proven Radio Frequency and Fiber Optic technology to transmit and receive the desired spectrum of 378 to 512 MHz trunking radio signal traffic over a Hybrid Fiber Coax structured Distributed Antenna System (DAS). This approach, provides the ability to securely route and distribute LMR signal traffic to mounted antenna locations throughout the communications network infrastructure beyond the limitations of convential coaxial based deployment schemes. The IDAS-340/LMR can be integrated into architectures requiring Point-To-Point or Point-To-Multi-Point topologies supporting user augmentations found within Government Facilities, Hospitals, Schools, Parking Garages, and Public Transit Facilites. The IDAS-340/LMR complements MPS’s offering of IDAS systems such as the IDAS-800 Public Safety and the ISAT-7700 Emergency Satellite Telephone System. MPS is a full service design, integration, and test certification contractor offering full specturm in-building distributed antenna solutions.
Description
The IDAS-340/LMR, is a Fiber Optic “In-Building” Transmission System, which provides a novel RF design approach to achieve the operational requirement of providing expanded continuity of critical communications network traffic. The IDAS-340/LMR consists of a suite of hardware elements including a Bi-Directional Amplifier (IDAS-340/BDA), a Central Fiber Donor Unit (IDAS-340/CFDU) and a Remote Fiber Unit(s) (IDAS-340/RFU). The IDAS-340/LMR utilizes proprietary and field proven Radio Frequency and Fiber Optic technology to transmit and receive the desired spectrum of 378 to 512 MHz trunking radio signal traffic over a Hybrid Fiber Coax structured Distributed Antenna System (DAS). This approach, provides the ability to securely route and distribute LMR signal traffic to mounted antenna locations throughout the communications network infrastructure beyond the limitations of convential coaxial based deployment schemes. The IDAS-340/LMR can be integrated into architectures requiring Point-To-Point or Point-To-Multi-Point topologies supporting user augmentations found within Government Facilities, Hospitals, Schools, Parking Garages, and Public Transit Facilites. The IDAS-340/LMR complements MPS’s offering of IDAS systems such as the IDAS-800 Public Safety and the ISAT-7700 Emergency Satellite Telephone System. MPS is a full service design, integration, and test certification contractor offering full specturm in-building distributed antenna solutions.

Suppliers

Company
Product
Description
Supplier Links
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
WestChester, PA, USA
378 to 512 MHz Radio (LMR) Repeater System
IDAS-340/LMR
378 to 512 MHz Radio (LMR) Repeater System IDAS-340/LMR
The IDAS-340/LMR, is a Fiber Optic “In-Building” Transmission System, which provides a novel RF design approach to achieve the operational requirement of providing expanded continuity of critical communications network traffic. The IDAS-340/LMR consists of a suite of hardware elements including a Bi-Directional Amplifier (IDAS-340/BDA), a Central Fiber Donor Unit (IDAS-340/CFDU) and a Remote Fiber Unit(s) (IDAS-340/RFU). The IDAS-340/LMR utilizes proprietary and field proven Radio Frequency and Fiber Optic technology to transmit and receive the desired spectrum of 378 to 512 MHz trunking radio signal traffic over a Hybrid Fiber Coax structured Distributed Antenna System (DAS). This approach, provides the ability to securely route and distribute LMR signal traffic to mounted antenna locations throughout the communications network infrastructure beyond the limitations of convential coaxial based deployment schemes. The IDAS-340/LMR can be integrated into architectures requiring Point-To-Point or Point-To-Multi-Point topologies supporting user augmentations found within Government Facilities, Hospitals, Schools, Parking Garages, and Public Transit Facilites. The IDAS-340/LMR complements MPS’s offering of IDAS systems such as the IDAS-800 Public Safety and the ISAT-7700 Emergency Satellite Telephone System. MPS is a full service design, integration, and test certification contractor offering full specturm in-building distributed antenna solutions.

The IDAS-340/LMR, is a Fiber Optic “In-Building” Transmission System, which provides a novel RF design approach to achieve the operational requirement of providing expanded continuity of critical communications network traffic. The IDAS-340/LMR consists of a suite of hardware elements including a Bi-Directional Amplifier (IDAS-340/BDA), a Central Fiber Donor Unit (IDAS-340/CFDU) and a Remote Fiber Unit(s) (IDAS-340/RFU). The IDAS-340/LMR utilizes proprietary and field proven Radio Frequency and Fiber Optic technology to transmit and receive the desired spectrum of 378 to 512 MHz trunking radio signal traffic over a Hybrid Fiber Coax structured Distributed Antenna System (DAS). This approach, provides the ability to securely route and distribute LMR signal traffic to mounted antenna locations throughout the communications network infrastructure beyond the limitations of convential coaxial based deployment schemes. The IDAS-340/LMR can be integrated into architectures requiring Point-To-Point or Point-To-Multi-Point topologies supporting user augmentations found within Government Facilities, Hospitals, Schools, Parking Garages, and Public Transit Facilites. The IDAS-340/LMR complements MPS’s offering of IDAS systems such as the IDAS-800 Public Safety and the ISAT-7700 Emergency Satellite Telephone System. MPS is a full service design, integration, and test certification contractor offering full specturm in-building distributed antenna solutions.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category RF Repeaters
Product Number IDAS-340/LMR
Product Name 378 to 512 MHz Radio (LMR) Repeater System
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Repeater - RF RxT SW915-2K - steute
Specs
Frequency 915 MHz
Package Type Module
View Details
In-Building Distributed Repeater -  - ACE Antenna Company
Specs
Package Type Connectorized
View Details
800 MHz Digital Repeater System - IDAS-800/SMR - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Frequency 806 to 869 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
 - TMC2005 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['LQFP']
View Details