Microchip Technology, Inc. USB3320

Description
The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x 5 mm QFN package. It supports a wide variety of different reference clock frequencies with one single part, as well as accepting clocking from crystal/resonators and the ULPI 60Mhz Clock-In mode. As with previous generations of Microchip's USB transceivers, the USB3320 integrates a USB switch and both ESD and VBUS over-voltage protection devices. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Highly integrated, Full Featured Hi-Speed USB 2.0 transceiver Integrated VBUS over-voltage protection (up to +30V) Integrated USB switch Internal ESD protection circuits Integrated 3.3V LDO regulator External passive components minimized Extremely flexible reference clock frequency support: Multi-Frequency support with one single part Frequencies supported: 12, 13, 19.2, 24, 26, 27, 38.4, 52Mhz Crystal/Resonator support ULPI 60MHz Input Clock support Low jitter PLL makes it possible to accept "noisy" clock sources Industry's best current ESD performance in a Hi-Speed USB transceiver ±8kV HBM ±8kV/±15kV IEC (contact/air) No external ESD protection circuits required Ability to use the USB connector as single port of connection Switch Hi-Speed data, battery charging, and stereo/mono audio accessories UART mode Microchip flexPWR® technology Variable I/O voltage capability Low power and standby modes of operation to minimize power consumption "Wrapper-less" architecture for optimal timing performance Hi-Speed USB On-The-Go (OTG) - host and device capable Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges Target Applications Networking Audio Video Medical Industrial Computers Printers Repeaters Communication
Datasheet
Description
The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x 5 mm QFN package. It supports a wide variety of different reference clock frequencies with one single part, as well as accepting clocking from crystal/resonators and the ULPI 60Mhz Clock-In mode. As with previous generations of Microchip's USB transceivers, the USB3320 integrates a USB switch and both ESD and VBUS over-voltage protection devices. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Highly integrated, Full Featured Hi-Speed USB 2.0 transceiver Integrated VBUS over-voltage protection (up to +30V) Integrated USB switch Internal ESD protection circuits Integrated 3.3V LDO regulator External passive components minimized Extremely flexible reference clock frequency support: Multi-Frequency support with one single part Frequencies supported: 12, 13, 19.2, 24, 26, 27, 38.4, 52Mhz Crystal/Resonator support ULPI 60MHz Input Clock support Low jitter PLL makes it possible to accept "noisy" clock sources Industry's best current ESD performance in a Hi-Speed USB transceiver ±8kV HBM ±8kV/±15kV IEC (contact/air) No external ESD protection circuits required Ability to use the USB connector as single port of connection Switch Hi-Speed data, battery charging, and stereo/mono audio accessories UART mode Microchip flexPWR® technology Variable I/O voltage capability Low power and standby modes of operation to minimize power consumption "Wrapper-less" architecture for optimal timing performance Hi-Speed USB On-The-Go (OTG) - host and device capable Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges Target Applications Networking Audio Video Medical Industrial Computers Printers Repeaters Communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB3320 - Microchip Technology, Inc.
Chandler, AZ, United States
The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x 5 mm QFN package. It supports a wide variety of different reference clock frequencies with one single part, as well as accepting clocking from crystal/resonators and the ULPI 60Mhz Clock-In mode. As with previous generations of Microchip's USB transceivers, the USB3320 integrates a USB switch and both ESD and VBUS over-voltage protection devices. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Highly integrated, Full Featured Hi-Speed USB 2.0 transceiver Integrated VBUS over-voltage protection (up to +30V) Integrated USB switch Internal ESD protection circuits Integrated 3.3V LDO regulator External passive components minimized Extremely flexible reference clock frequency support: Multi-Frequency support with one single part Frequencies supported: 12, 13, 19.2, 24, 26, 27, 38.4, 52Mhz Crystal/Resonator support ULPI 60MHz Input Clock support Low jitter PLL makes it possible to accept "noisy" clock sources Industry's best current ESD performance in a Hi-Speed USB transceiver ±8kV HBM ±8kV/±15kV IEC (contact/air) No external ESD protection circuits required Ability to use the USB connector as single port of connection Switch Hi-Speed data, battery charging, and stereo/mono audio accessories UART mode Microchip flexPWR® technology Variable I/O voltage capability Low power and standby modes of operation to minimize power consumption "Wrapper-less" architecture for optimal timing performance Hi-Speed USB On-The-Go (OTG) - host and device capable Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges Target Applications Networking Audio Video Medical Industrial Computers Printers Repeaters Communication

The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x 5 mm QFN package. It supports a wide variety of different reference clock frequencies with one single part, as well as accepting clocking from crystal/resonators and the ULPI 60Mhz Clock-In mode. As with previous generations of Microchip's USB transceivers, the USB3320 integrates a USB switch and both ESD and VBUS over-voltage protection devices.


*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Highly integrated, Full Featured Hi-Speed USB 2.0 transceiver
      • Integrated VBUS over-voltage protection (up to +30V)
      • Integrated USB switch
      • Internal ESD protection circuits
      • Integrated 3.3V LDO regulator
      • External passive components minimized
    • Extremely flexible reference clock frequency support:
      • Multi-Frequency support with one single part
      • Frequencies supported: 12, 13, 19.2, 24, 26, 27, 38.4, 52Mhz
      • Crystal/Resonator support
      • ULPI 60MHz Input Clock support
      • Low jitter PLL makes it possible to accept "noisy" clock sources
    • Industry's best current ESD performance in a Hi-Speed USB transceiver
      • ±8kV HBM
      • ±8kV/±15kV IEC (contact/air)
      • No external ESD protection circuits required
    • Ability to use the USB connector as single port of connection
      • Switch Hi-Speed data, battery charging, and stereo/mono audio accessories
      • UART mode
    • Microchip flexPWR® technology
      • Variable I/O voltage capability
      • Low power and standby modes of operation to minimize power consumption
    • "Wrapper-less" architecture for optimal timing performance
    • Hi-Speed USB On-The-Go (OTG) - host and device capable
    • Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges
    Target Applications
    • Networking
    • Audio Video
    • Medical
    • Industrial Computers
    • Printers
    • Repeaters
    • Communication
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Repeaters
Product Number USB3320
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Digital Optic Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
CoaXPress 2.0 Transmitter/Receiver/Repeater - EQCO62X20 - Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['QFN']
View Details