Holzberg Communications, Inc. Datasheets for RF Repeaters
RF repeaters have independent paths for reception and transmission, through which they collect and send signals to antennas and other stations.
RF Repeaters: Learn more
| Product Name | Notes |
|---|---|
| Features Programmable RF Power 0-40 Watts 16 Channels - 12.5/25 kHz Channel Spacing Built-in 10A Power Supply 13.8 V Output, perfect for powering peripherals Dual Cooling Fans - Programmable TX-only... | |
| Decodes ANI, Emergency, Man-Down messages for output to a user's computer or console. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible Diagnostic LEDs Authorize feature for repeater access control Energency Acknowledgement... | |
| Multiple window dispatch display. 5 or more ID's viewable at a time. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 36 character LED display Shows 5 or more ID's on the... | |
| Single window display with a review of last 20 messages. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 8 large 0.7" high bright LED matrices Stores last 20 ID's in memory... |