Holland Electronics 3Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics FAM-3

Description
3dB Fixed Mini-Type Attenuator Pad; Attenuation:3dB; Product Range:
Description
3dB Fixed Mini-Type Attenuator Pad; Attenuation:3dB; Product Range:

Suppliers

Company
Product
Description
Supplier Links
3Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics - 30C1742 - Newark, An Avnet Company
Chicago, IL, United States
3Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
30C1742
3Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics 30C1742
3dB Fixed Mini-Type Attenuator Pad; Attenuation:3dB; Product Range:

3dB Fixed Mini-Type Attenuator Pad; Attenuation:3dB; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Attenuators
Product Number 30C1742
Product Name 3Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
5 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details