Mini-Circuits Attenuators ZAS-3BR+

Description
BI-PHASE ATTEN /BNC/R BKT ROHS
Request a Quote Datasheet
Description
BI-PHASE ATTEN /BNC/R BKT ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZAS-3BR+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-ZAS-3BR+-ND
Attenuators 3157-ZAS-3BR+-ND
BI-PHASE ATTEN /BNC/R BKT ROHS

BI-PHASE ATTEN /BNC/R BKT ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZAS-3BR+-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details