AMETEK Programmable Power DC Power Supply DCR300-1.25A

Description
The DCR300-1.25A is a 400 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-1.25A Power: 400W 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting-overload/sh ort circuit protection-with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line and load regulation (typical) 40 ms transient response-50% changes (typical) The Sorensen DCR300-1.25A utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.
Datasheet
Description
The DCR300-1.25A is a 400 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-1.25A Power: 400W 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting-overload/sh ort circuit protection-with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line and load regulation (typical) 40 ms transient response-50% changes (typical) The Sorensen DCR300-1.25A utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR300-1.25A
The DCR300-1.25A is a 400 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-1.25A Power: 400W 50/60 Hz operation Remote voltage or resistance programming in voltage and current modes Adjustable current limiting-overload/sh ort circuit protection-with automatic recovery Excellent voltage and current regulation with automatic crossover 0.2% line and load regulation (typical) 40 ms transient response-50% changes (typical) The Sorensen DCR300-1.25A utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.

The DCR300-1.25A is a 400 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-300V
  • Current: 0-1.25A
  • Power: 400W
  • 50/60 Hz operation
  • Remote voltage or resistance programming in voltage and current modes
  • Adjustable current limiting-overload/short circuit protection-with automatic recovery
  • Excellent voltage and current regulation with automatic crossover
  • 0.2% line and load regulation (typical)
  • 40 ms transient response-50% changes (typical)

The Sorensen DCR300-1.25A utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR300-1.25A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details