Triad Magnetics AC DC Desktop, Wall Power Adapters WSU090-2000-13

Description
9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2263-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2263-ND
AC DC Desktop, Wall Power Adapters 237-2263-ND
9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 9V, 2A; Power Supply Approvals Triad Magnetics - 05AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 9V, 2A; Power Supply Approvals Triad Magnetics
05AC7675
Wall Mount Adaptor, Ac-Dc, 9V, 2A; Power Supply Approvals Triad Magnetics 05AC7675
WALL MOUNT ADAPTOR, AC-DC, 9V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 9V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2263-ND 05AC7675
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 9V, 2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details