SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Siglent Technologies NA, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | SPS5082X |
Product Name | Programmable Switching DC Power Supply |
Type | DC Power Supply |
Technology | Switching Power Supply |
Form Factor | Desktop / Free Standing |
Operating Temperature | 0 to 50 C (32 to 122 F) |