Advantech 10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AIM-77S-SW00000

Description
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AI Empowered Arm-based Quad-core SoC with Android OS Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time transactions & inventory sync IP54 rating, Corning® Gorilla® Glass, and 1.2m drop resistant (with rugged case) Intelligent Power Design for Great Balance between Mobility & Stationary Large battery(34Wh) & PD3.0 fast charging (30 mins to 50%) to cover daily shift Flexible optional feature selection of NFC, MSR and Barcode Reader Equipped with DeviceOn/iService software for remote device management One stop Service with various peripherals: 3" BT/USB Thermal Printer Docking, Magnet Charging/Office Cradle, Rugged Case, Hand Strap and Shoulder Strap
Request a Quote Datasheet
Description
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AI Empowered Arm-based Quad-core SoC with Android OS Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time transactions & inventory sync IP54 rating, Corning® Gorilla® Glass, and 1.2m drop resistant (with rugged case) Intelligent Power Design for Great Balance between Mobility & Stationary Large battery(34Wh) & PD3.0 fast charging (30 mins to 50%) to cover daily shift Flexible optional feature selection of NFC, MSR and Barcode Reader Equipped with DeviceOn/iService software for remote device management One stop Service with various peripherals: 3" BT/USB Thermal Printer Docking, Magnet Charging/Office Cradle, Rugged Case, Hand Strap and Shoulder Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications
AIM-77S-SW00000
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AIM-77S-SW00000
10.1" Android Tablet for Retail, Hospitality, and Industrial Applications AI Empowered Arm-based Quad-core SoC with Android OS Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time transactions & inventory sync IP54 rating, Corning® Gorilla® Glass, and 1.2m drop resistant (with rugged case) Intelligent Power Design for Great Balance between Mobility & Stationary Large battery(34Wh) & PD3.0 fast charging (30 mins to 50%) to cover daily shift Flexible optional feature selection of NFC, MSR and Barcode Reader Equipped with DeviceOn/iService software for remote device management One stop Service with various peripherals: 3" BT/USB Thermal Printer Docking, Magnet Charging/Office Cradle, Rugged Case, Hand Strap and Shoulder Strap

10.1" Android Tablet for Retail, Hospitality, and Industrial Applications

  • AI Empowered Arm-based Quad-core SoC with Android OS
  • Wi-Fi 6E, BT 5.3 and 1Gbps Ethernet (with Docking) to ensures real time transactions & inventory sync
  • IP54 rating, Corning® Gorilla® Glass, and 1.2m drop resistant (with rugged case)
  • Intelligent Power Design for Great Balance between Mobility & Stationary
  • Large battery(34Wh) & PD3.0 fast charging (30 mins to 50%) to cover daily shift
  • Flexible optional feature selection of NFC, MSR and Barcode Reader
  • Equipped with DeviceOn/iService software for remote device management
  • One stop Service with various peripherals: 3" BT/USB Thermal Printer Docking, Magnet Charging/Office Cradle, Rugged Case, Hand Strap and Shoulder Strap
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Batteries
Product Number AIM-77S-SW00000
Product Name 10.1" Android Tablet for Retail, Hospitality, and Industrial Applications
Weight 1.95 lbs (0.8850 kg)
Unlock Full Specs
to access all available technical data

Similar Products