HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets DF11-8DS-2DSA

Description
Win Source Part Number: 1293099-DF11-8DS-2DS A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: DF11 Number of Positions: 8 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Mated Stacking Heights: 7.8mm, 8.45mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: Q1153878H,*DF11-8DS- 2DSA,H2030 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1293099-DF11-8DS-2DS A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: DF11 Number of Positions: 8 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Mated Stacking Heights: 7.8mm, 8.45mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: Q1153878H,*DF11-8DS- 2DSA,H2030 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1293099-DF11-8DS-2DSA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1293099-DF11-8DS-2DSA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1293099-DF11-8DS-2DSA
Win Source Part Number: 1293099-DF11-8DS-2DS A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: DF11 Number of Positions: 8 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 250V Mated Stacking Heights: 7.8mm, 8.45mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.244" (6.20mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: Q1153878H,*DF11-8DS- 2DSA,H2030 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1293099-DF11-8DS-2DSA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: DF11
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Mated Stacking Heights: 7.8mm, 8.45mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 100
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: Q1153878H,*DF11-8DS-2DSA,H2030
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293099-DF11-8DS-2DSA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

.040
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details