HIROSE Electric U.S.A., Inc. Attenuators AT-2220(46)

Description
RF Attenuators 20dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 20dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-2220(46) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-2220(46)
Attenuators AT-2220(46)
RF Attenuators 20dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT-2220(46)
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Attenuators - 3157-DAT-31R5A-PP+DKR-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
4 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details