kTB Solutions Manually Variable Attenuators NSA06A

Description
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts. Features: Low VSWR High Attenuation Flatness Applications: Wireless Radar Laboratory Test Manually Variable Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts. Features: Low VSWR High Attenuation Flatness Applications: Wireless Radar Laboratory Test Manually Variable Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSA06A is a rotary stepped attenuator for DC to 6 GHz applications, designed to adjust microwave power levels in steps. It is housed in an aluminum case measuring Φ30×63 mm with SMA or N female connectors. The device supports attenuation ranges of 0~10 dB, 0~60 dB, or 0~90 dB in 0.1 dB, 1 dB, or 10 dB steps, with VSWR up to 1.4 and insertion loss up to 1 dB across the frequency range. Average power handling is 0.2 W for 0~1 dB steps and 0.3 W or 0.5 W for higher ranges, with peak power rated at 100 W for 5 µs pulses at 2% duty cycle. Operating temperature ranges from -20°C to +85°C.

Datasheet Summary
Powered by GS/AI

The NSA06A is a rotary stepped attenuator for DC to 6 GHz applications, designed to adjust microwave power levels in steps. It is housed in an aluminum case measuring Φ30×63 mm with SMA or N female connectors. The device supports attenuation ranges of 0~10 dB, 0~60 dB, or 0~90 dB in 0.1 dB, 1 dB, or 10 dB steps, with VSWR up to 1.4 and insertion loss up to 1 dB across the frequency range. Average power handling is 0.2 W for 0~1 dB steps and 0.3 W or 0.5 W for higher ranges, with peak power rated at 100 W for 5 µs pulses at 2% duty cycle. Operating temperature ranges from -20°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Manually Variable Attenuators - NSA06A - kTB Solutions
San Jose, CA, United States
Manually Variable Attenuators
NSA06A
Manually Variable Attenuators NSA06A
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts. Features: Low VSWR High Attenuation Flatness Applications: Wireless Radar Laboratory Test Manually Variable Attenuators Brochure

kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.


Features:

  • Low VSWR
  • High Attenuation Flatness

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Manually Variable Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NSA06A
Product Name Manually Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Digitally Controlled Attenuators - NDA-1000-2000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 1 GHz
View Details
Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details
75 Ohms Attenuators - N7A0101 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.1 :1
View Details