Mini-Circuits Attenuator DAT-31R5A-PP+

Description
31.5 DB SMT DIGITAL STEP ATTENUA Product overview: DAT-31R5A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
31.5 DB SMT DIGITAL STEP ATTENUA Product overview: DAT-31R5A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-DAT-31R5A-PP+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.5 DB SMT DIGITAL STEP ATTENUA Product overview: DAT-31R5A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PP+ can be used for catalog matching and distributor lookup.

31.5 DB SMT DIGITAL STEP ATTENUA Product overview: DAT-31R5A-PP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-PP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - DAT-31R5A-PP+ - 710005-DAT-31R5A-PP+ - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - DAT-31R5A-PP+
710005-DAT-31R5A-PP+
Attenuators - DAT-31R5A-PP+ 710005-DAT-31R5A-PP+
Manufacturer: Mini-Circuits Win Source Part Number: 710005-DAT-31R5A-PP+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1615+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 710005-DAT-31R5A-PP+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1615+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Attenuators - 3157-DAT-31R5A-PP+DKR-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DIGITAL STEP ATTENUA

31.5 DB SMT DIGITAL STEP ATTENUA

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-PP+TR-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DIGITAL STEP ATTENUA

31.5 DB SMT DIGITAL STEP ATTENUA

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-PP+CT-ND - DigiKey
Thief River Falls, MN, United States
31.5 DB SMT DIGITAL STEP ATTENUA

31.5 DB SMT DIGITAL STEP ATTENUA

Buy Now Datasheet
Attenuators - DAT-31R5A-PP+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
DAT-31R5A-PP+
Attenuators DAT-31R5A-PP+
RF Attenuators 0dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-DAT-31R5A-PP+ 710005-DAT-31R5A-PP+ 3157-DAT-31R5A-PP+DKR-ND DAT-31R5A-PP+
Product Name Attenuator Attenuators - DAT-31R5A-PP+ Attenuators Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-S40W2+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers