HIROSE Electric U.S.A., Inc. Attenuators AT-1106(40)

Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-1106(40)-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
AT-1106(40)-ND
Attenuators AT-1106(40)-ND
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet
Attenuators - AT-1106(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-1106(40)
Attenuators AT-1106(40)
RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT-1106(40)-ND AT-1106(40)
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details