HIROSE ELECTRIC U.S.A., INC.
AT-101(70) -- ATTENUATORS
HIROSE Electric U.S.A., Inc.
Attenuators
AT-101(70)
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AT-101(70) |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1 to 8 GHz
Insertion Loss
0.5000 dB
View Details
Attenuation
31.5 dB
Package Type
20-VFQFN Exposed Pad
View Details
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.3 :1
View Details