5o.com Coaxial Attenuator 5o202018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o202018N series is a 2W coaxial attenuator designed for DC-18GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors and an overall dimension of 78.0 mm in length and 5.02 mm in diameter. Attenuation values range from 3 dB to 50 dB with tolerances up to ±1.2 dB and a maximum VSWR of 1.4. The operating storage temperature ranges from -55°C to +125°C. Power derating applies above 25°C ambient, and air cooling may be required for thermal management. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o202018N series is a 2W coaxial attenuator designed for DC-18GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors and an overall dimension of 78.0 mm in length and 5.02 mm in diameter. Attenuation values range from 3 dB to 50 dB with tolerances up to ±1.2 dB and a maximum VSWR of 1.4. The operating storage temperature ranges from -55°C to +125°C. Power derating applies above 25°C ambient, and air cooling may be required for thermal management. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o202018N
Coaxial Attenuator 5o202018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details