The Minimatic™ UTF-4004 is a #10-32 female thread to dual 1/8" ID hose barb universal fitting made of electroless nickel-plated brass. It has a hex size of 5/16" and an overall length of 0.562". The fitting includes a captivated Buna-N o-ring and is designed for use with Clippard urethane hose, providing a leak-free connection without clamps. It is not intended for constant rotation applications.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | UTF-4004 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Cross 4-Way Fitting; Adapter Fitting |