Clippard Quick Connect Assembly MQC-V3

Description
Quick Connect Valve, Body - #10-32F
Request a Quote
Description
Quick Connect Valve, Body - #10-32F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MQC-V3 is a brass valve body designed for panel or bracket mounting to 1/4-inch-thick surfaces using two 7/16-inch mounting nuts and lockwashers. It features a tapped #10-32 thread for connection and is sealed with nitrile. The part is intended for use with external shut-off and hose connectors MQC-F, MQC-FT, or MQC-F2. Its hex size is 7/16 inch, and the mounting length is 0.781 inch.

Datasheet Summary
Powered by GS/AI

MQC-V3 is a brass valve body designed for panel or bracket mounting to 1/4-inch-thick surfaces using two 7/16-inch mounting nuts and lockwashers. It features a tapped #10-32 thread for connection and is sealed with nitrile. The part is intended for use with external shut-off and hose connectors MQC-F, MQC-FT, or MQC-F2. Its hex size is 7/16 inch, and the mounting length is 0.781 inch.

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Assembly - MQC-V3 - Clippard
Cincinnati, OH, United States
Quick Connect Assembly
MQC-V3
Quick Connect Assembly MQC-V3
Quick Connect Valve, Body - #10-32F

Quick Connect Valve, Body - #10-32F

Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 18860247 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
18860247
Pneumatic Fitting & Accessories 18860247
QUICK CONNECT VALVE, BODY, #10-32F. FREE 2 YEAR RADWELL WARRANTY

QUICK CONNECT VALVE, BODY, #10-32F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Pneumatic Fittings Quick Couplers
Product Number MQC-V3 18860247
Product Name Quick Connect Assembly Pneumatic Fitting & Accessories
Fitting Type Hose Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 3/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Brass Barb Fitting - 6CW4 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Brass Barb Fitting - 11752-2 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
2 suppliers