Mi-T-M Corporation Portable Cold Water Pressure Washers - Aluminum (gasoline) CBA Series

Description
The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass unloader with adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires and dual rubber isolators
Description
The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass unloader with adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires and dual rubber isolators

Suppliers

Company
Product
Description
Supplier Links
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Peosta, IA, USA
Portable Cold Water Pressure Washers - Aluminum (gasoline)
CBA Series
Portable Cold Water Pressure Washers - Aluminum (gasoline) CBA Series
The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass unloader with adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires and dual rubber isolators

The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry.

Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass unloader with adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection

Engine: Performance-proven Kohler OHV engine with low-oil protection

Frame: Patented vibration isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires and dual rubber isolators

Supplier's Site

Technical Specifications

  Mi-T-M Corporation
Product Category Pressure Washers
Product Number CBA Series
Product Name Portable Cold Water Pressure Washers - Aluminum (gasoline)
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

heavy duty v belt drive gas engine models - HDCV5040HA - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 300 GPH (315 ml/sec)
View Details
Portable Hot Water Pressure Washers (gasoline) - HSP Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2500 to 3500 psi (1759 to 2463 m H2O)
View Details
Insulated Vented Lances - Stainless Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details