General Pump Spray Gun/Lance Combination 100059

Description
YG4010 With 36″ Vented, Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Datasheet
Description
YG4010 With 36″ Vented, Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spray Gun/Lance Combination - 100059 - General Pump
Mendota Heights, MN, USA
Spray Gun/Lance Combination
100059
Spray Gun/Lance Combination 100059
YG4010 With 36″ Vented, Insulated Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

YG4010 With 36″ Vented, Insulated Lance and 1/4″ Quick Disconnect

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number 100059
Product Name Spray Gun/Lance Combination
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
Features Hot Water; Cold Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
electric direct drive 50 hz models - EE3020G50HZ - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 5.0 HP
View Details
Straight, Rear Entry Spray Gun - YG2527S - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details