Stove Bright® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 500°F (238°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for a protective clear coat on metal surfaces subject to medium-high temperatures such as electric heaters, forced air registers and other metal. The aerosol formula is easy to use and can be sprayed over most heat resistant coatings to provide gloss for service temperatures of 400°F. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Stove Bright® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 500°F (238°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for a protective clear coat on metal surfaces subject to medium-high temperatures such as electric heaters, forced air registers and other metal. The aerosol formula is easy to use and can be sprayed over most heat resistant coatings to provide gloss for service temperatures of 400°F. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
| FORREST Technical Coatings | FORREST Technical Coatings | |
|---|---|---|
| Product Category | Industrial Coatings | Industrial Paints |
| Product Number | 1A53H001 | 1A53H001 |
| Product Name | Stove Bright Medium Temp Clear Aerosol Paint | Heat Resistant Coating Stove Bright Medium Temp Clear Aerosol |
| Type | Coating; Paint | |
| Chemistry | Resin; Silicone | Resin; Silicone |
| Substrate | Aluminum; Concrete; Metallic; Steel; Other | Steel; Aluminum; Concrete; Metallic; Other |
| Cure / Setting Technology | Film Drying; Thermoplastic | Thermoplastic; Film Drying |
| Form | Aerosol; Solvent | Aerosol; Solvent |