Henkel Corporation - Industrial 352(Tm) Light Cure Adhesive, 1 Liter Bottle Rohs Compliant Loctite 35286

Description
352(TM) Light Cure Adhesive, 1 liter Bottle RoHS Compliant: Yes
Description
352(TM) Light Cure Adhesive, 1 liter Bottle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite 352 Amber Acrylic Adhesive is a modified acrylic adhesive available in a 1 L bottle. It is a one-component system that requires no mixing and cures upon exposure to ultraviolet (UV) light, providing high-speed curing benefits. The adhesive appears as a transparent light amber liquid and has a medium viscosity. It is suitable for bonding, coating, and sealing applications involving a variety of materials, particularly metal and glass. When cured, Loctite 352 exhibits high resistance to vibration and impact forces, making it ideal for industrial applications such as unitizing electrical devices and appliance parts. The adhesive demonstrates a block shear strength of 2,400 psi when bonding steel to glass and a tensile strength of 3,540 psi. It can withstand operating temperatures ranging from -65°F to +275°F. Curing can also be achieved through heat or an activator, with specific conditions outlined for optimal performance. The product is not recommended for use in pure oxygen environments or as a sealant for strong oxidizing materials. Proper storage conditions are advised to maintain product integrity.

Datasheet Summary
Powered by GS/AI

Loctite 352 Amber Acrylic Adhesive is a modified acrylic adhesive available in a 1 L bottle. It is a one-component system that requires no mixing and cures upon exposure to ultraviolet (UV) light, providing high-speed curing benefits. The adhesive appears as a transparent light amber liquid and has a medium viscosity. It is suitable for bonding, coating, and sealing applications involving a variety of materials, particularly metal and glass. When cured, Loctite 352 exhibits high resistance to vibration and impact forces, making it ideal for industrial applications such as unitizing electrical devices and appliance parts. The adhesive demonstrates a block shear strength of 2,400 psi when bonding steel to glass and a tensile strength of 3,540 psi. It can withstand operating temperatures ranging from -65°F to +275°F. Curing can also be achieved through heat or an activator, with specific conditions outlined for optimal performance. The product is not recommended for use in pure oxygen environments or as a sealant for strong oxidizing materials. Proper storage conditions are advised to maintain product integrity.

Suppliers

Company
Product
Description
Supplier Links
352(Tm) Light Cure Adhesive, 1 Liter Bottle Rohs Compliant Loctite - 99B0160 - Newark, An Avnet Company
Chicago, IL, United States
352(Tm) Light Cure Adhesive, 1 Liter Bottle Rohs Compliant Loctite
99B0160
352(Tm) Light Cure Adhesive, 1 Liter Bottle Rohs Compliant Loctite 99B0160
352(TM) Light Cure Adhesive, 1 liter Bottle RoHS Compliant: Yes

352(TM) Light Cure Adhesive, 1 liter Bottle RoHS Compliant: Yes

Supplier's Site
Loctite 352 Amber Acrylic Adhesive - 1 L Bottle - 079340-35286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 352 Amber Acrylic Adhesive - 1 L Bottle
079340-35286
Loctite 352 Amber Acrylic Adhesive - 1 L Bottle 079340-35286
Loctite 352 amber acrylic adhesive is compatible with glass and metal materials. Delivers great performance with a shear strength of 2400 psi and tensile strength of 3540 psi. Minimum to maximum operating temperatures are -65 F to +275 F. Perfect for bonding, coating and sealing applications.

Loctite 352 amber acrylic adhesive is compatible with glass and metal materials. Delivers great performance with a shear strength of 2400 psi and tensile strength of 3540 psi. Minimum to maximum operating temperatures are -65 F to +275 F. Perfect for bonding, coating and sealing applications.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number 99B0160 079340-35286
Product Name 352(Tm) Light Cure Adhesive, 1 Liter Bottle Rohs Compliant Loctite Loctite 352 Amber Acrylic Adhesive - 1 L Bottle
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

One Component LED Curable Adhesive System - LED401 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Composition Unfilled
Features High Dielectric; Encapsulant, Potting Compound; Sealant; Thermal Insulation
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Tacky Glue -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Paper or Paperboard; Wood; Paper, Cardboard, Fabric, Ribbon, Wood and more
View Details