Hernon Manufacturing, Inc. Formulations - Applications - Bonding - Silastomer 333 333352

Description
Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 333 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 333 can withstand extended periods at temperatures up to 400°F.
Datasheet
Description
Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 333 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 333 can withstand extended periods at temperatures up to 400°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Bonding - Silastomer 333 - 333352 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Bonding - Silastomer 333
333352
Formulations - Applications - Bonding - Silastomer 333 333352
Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 333 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 333 can withstand extended periods at temperatures up to 400°F.

Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 333 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 333 can withstand extended periods at temperatures up to 400°F.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Industrial Adhesives
Product Number 333352
Product Name Formulations - Applications - Bonding - Silastomer 333
Cure / Technology Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - SELF LOCKER 525 - 525H - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Formulations - Applications - Bonding - Ultrabond 787 - 378730 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured
Chemical System Vinyl
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Variety of substrates including glass, many plastics and most metals
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Features Thermally Conductive
View Details
Formulations - Applications - Bonding - Silastomer 340 - 334080 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details