Henkel Corporation - Industrial Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge 2123350

Description
Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming, fast room-temperature cure, and good UV and temperature resistance. 50 g Cartridge.
Request a Quote Datasheet
Description
Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming, fast room-temperature cure, and good UV and temperature resistance. 50 g Cartridge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge - 2123350 - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge
2123350
Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge 2123350
Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming, fast room-temperature cure, and good UV and temperature resistance. 50 g Cartridge.

Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming, fast room-temperature cure, and good UV and temperature resistance. 50 g Cartridge.

Supplier's Site Datasheet
Loctite Hy 4090 Cr50G Ind Na Loctite - 57AC5497 - Newark, An Avnet Company
Chicago, IL, United States
Loctite Hy 4090 Cr50G Ind Na Loctite
57AC5497
Loctite Hy 4090 Cr50G Ind Na Loctite 57AC5497
LOCTITE HY 4090 CR50G IND NA

LOCTITE HY 4090 CR50G IND NA

Supplier's Site
Loctite HY 4090 Yellow Two-Part Epoxy Adhesive - Yellow - Base & Accelerator (B/A) - 50 ml Cartridge - 079340-01122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite HY 4090 Yellow Two-Part Epoxy Adhesive - Yellow - Base & Accelerator (B/A) - 50 ml Cartridge
079340-01122
Loctite HY 4090 Yellow Two-Part Epoxy Adhesive - Yellow - Base & Accelerator (B/A) - 50 ml Cartridge 079340-01122
Loctite HY 4090 yellow two-part epoxy adhesive is compatible with metal, plastic, rubber, textile and wood materials. Provides a 3-5 min working time. Works in a mix ratio of 1:1. Minimum to maximum operating temperatures are -40 F to +300 F.

Loctite HY 4090 yellow two-part epoxy adhesive is compatible with metal, plastic, rubber, textile and wood materials. Provides a 3-5 min working time. Works in a mix ratio of 1:1. Minimum to maximum operating temperatures are -40 F to +300 F.

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives Industrial Adhesives
Product Number 2123350 57AC5497 079340-01122
Product Name Henkel Loctite HY 4090 Hybrid Adhesive Off-White 50 g Cartridge Loctite Hy 4090 Cr50G Ind Na Loctite Loctite HY 4090 Yellow Two-Part Epoxy Adhesive - Yellow - Base & Accelerator (B/A) - 50 ml Cartridge
Cure / Technology Two Component  
Chemical System Epoxy Epoxy
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
Viscosity 4000 to 40000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 1 L Bottle - 6-621 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 3500 to 25000 cP
View Details
Ellsworth E-CAST 207-1 Epoxy Adhesive Light Gray 50 mL Cartridge - E-CAST 207-1 50ML CARTRDGE - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Substrate Compatibility Metal; Paper or Paperboard; Plastic
View Details
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76040 - 37604060 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details