HellermannTyton SCREW MOUNT TIE,18LB,BLACK, 100/PK T18MR0C2

Description
SCREW MOUNT TIE,18LB,BLACK, 100/PK
Request a Quote Datasheet
Description
SCREW MOUNT TIE,18LB,BLACK, 100/PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREW MOUNT TIE,18LB,BLACK, 100/PK - T18MR0C2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW MOUNT TIE,18LB,BLACK, 100/PK
T18MR0C2
SCREW MOUNT TIE,18LB,BLACK, 100/PK T18MR0C2
SCREW MOUNT TIE,18LB,BLACK, 100/PK

SCREW MOUNT TIE,18LB,BLACK, 100/PK

Buy Now
Cable Ties and Zip Ties - 1436-1490-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1490-ND
Cable Ties and Zip Ties 1436-1490-ND
"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.79"" (20.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 110Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y3509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 110Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y3509
Cable Tie, 110Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y3509
CABLE TIE, 110MM, PA6.6 HS, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 110MM, PA6.6 HS, 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 4-1/4 in.; Screw Mount Head; 18 lbs. (Min.); 100 per Pack - 70163646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 4-1/4 in.; Screw Mount Head; 18 lbs. (Min.); 100 per Pack
70163646
Tie, Cable; Black; 4-1/4 in.; Screw Mount Head; 18 lbs. (Min.); 100 per Pack 70163646
Screw Mount Head⁄Push Mount Head, Black , Mounting Cable Ties HellermannTyton manufactures a full line of high quality cable ties in a variety of styles, sizes, materials, and colors. Used to bundle and secure wire and cable, HellermannTyton cable ties are engineered and manufactured for maximum performance and quality. Concepts of new cable ties are developed from design specifications and detailed on the very latest, solid modeling CAD systems.

Screw Mount Head⁄Push Mount Head, Black , Mounting Cable Ties
HellermannTyton manufactures a full line of high quality cable ties in a variety of styles, sizes, materials, and colors. Used to bundle and secure wire and cable, HellermannTyton cable ties are engineered and manufactured for maximum performance and quality. Concepts of new cable ties are developed from design specifications and detailed on the very latest, solid modeling CAD systems.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T18MR0C2 1436-1490-ND 75Y3509 70163646
Product Name SCREW MOUNT TIE,18LB,BLACK, 100/PK Cable Ties and Zip Ties Cable Tie, 110Mm, Pa6.6 Hs, 18Lb, Black; Cable Tie Material Hellermanntyton Tie, Cable; Black; 4-1/4 in.; Screw Mount Head; 18 lbs. (Min.); 100 per Pack
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers