TE Connectivity Cable Ties 1-608695-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 408 MM  [16.06 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.75 MM  [.187 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 408 MM  [16.06 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.75 MM  [.187 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-608695-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-608695-9
Cable Ties 1-608695-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 408 MM  [16.06 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.75 MM  [.187 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ]
  • Product Length : 408 MM  [16.06 INCH ]
  • Product Thickness : 1.4 MM  [.055 INCH ]
  • Product Width : 4.75 MM  [.187 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Screw Mounted
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 1-608695-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160984-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 18.11 inch (460 mm)
View Details
Cable Ties - EN3742-283 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details