HellermannTyton Cable Supports and Fasteners NC710

Description
"Cable Clip, U-Type White Fastener 0.276"" (7.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type White Fastener 0.276"" (7.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1310-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1310-ND
Cable Supports and Fasteners 1436-1310-ND
"Cable Clip, U-Type White Fastener 0.276"" (7.00mm)"

"Cable Clip, U-Type White Fastener 0.276"" (7.00mm)"

Buy Now Datasheet
Nail Mount Cable Clamp, 7Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton - 80Y1482 - Newark, An Avnet Company
Chicago, IL, United States
Nail Mount Cable Clamp, 7Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton
80Y1482
Nail Mount Cable Clamp, 7Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton 80Y1482
NAIL MOUNT CABLE CLAMP, 7MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:8.6mm RoHS Compliant: Yes

NAIL MOUNT CABLE CLAMP, 7MM, PE, WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:20mm; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1310-ND 80Y1482
Product Name Cable Supports and Fasteners Nail Mount Cable Clamp, 7Mm, Pe, White; Cable Clamp / Clip Type Hellermanntyton
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details