RS Components, Ltd. Cable Clips & Clamps 8178940

Description
RS PRO AP0810NA Cable Clamp
Request a Quote
Description
RS PRO AP0810NA Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 8178940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
8178940
Cable Clips & Clamps 8178940
RS PRO AP0810NA Cable Clamp

RS PRO AP0810NA Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 8178940
Product Name Cable Clips & Clamps
Type Push Mount Clip; Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178978 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.394 inch (10 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 8178921 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Clip
Diameter 0.394 inch (10 mm)
Material Metal
View Details
Cable Clips & Clamps - 404455 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Adjustable clamp
Diameter 0.669 inch (17 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details