HellermannTyton CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66 MB4A10H4

Description
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66
Request a Quote
Description
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66 - MB4A10H4 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66
MB4A10H4
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66 MB4A10H4
CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66

CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66

Buy Now
HTTN Cable Tie Mounts - MB4A10H4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Tie Mounts
MB4A10H4
HTTN Cable Tie Mounts MB4A10H4
Adhesive Base, 1.12in. x 1.12in., .18in.

Adhesive Base, 1.12in. x 1.12in., .18in.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number MB4A10H4 MB4A10H4
Product Name CABLE TIE MOUNT-4WAY MOUNT,WH, 500/PK, PA66 HTTN Cable Tie Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-042 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details