TE Connectivity Cable Ties 171353-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 37 MM  [.12 - 1.45 INCH ] Product Length : 145 MM  [5.709 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.4 MM  [.134 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 37 MM  [.12 - 1.45 INCH ] Product Length : 145 MM  [5.709 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.4 MM  [.134 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 171353-3 - TE Connectivity
Berwyn, PA, United States
Cable Ties
171353-3
Cable Ties 171353-3
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 37 MM  [.12 - 1.45 INCH ] Product Length : 145 MM  [5.709 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.4 MM  [.134 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 3 - 37 MM  [.12 - 1.45 INCH ]
  • Product Length : 145 MM  [5.709 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width : 3.4 MM  [.134 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 30
  • Tensile Strength (NEWT) : 133.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 171353-3
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-224 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 1-608695-9 - TE Connectivity
Specs
Material Nylon
Length 16.06 inch (408 mm)
View Details