HellermannTyton P-Clip, Alu, 15.9Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 211-15120

Description
P-CLIP, ALU, 15.9MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet
Description
P-CLIP, ALU, 15.9MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Clip, Alu, 15.9Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton - 93R5074 - Newark, An Avnet Company
Chicago, IL, United States
P-Clip, Alu, 15.9Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
93R5074
P-Clip, Alu, 15.9Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 93R5074
P-CLIP, ALU, 15.9MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

P-CLIP, ALU, 15.9MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 93R5074
Product Name P-Clip, Alu, 15.9Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1707667 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details