HellermannTyton Cable Clip, S/adhesive, 3Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 151-13001

Description
CABLE CLIP, S/ADHESIVE, 3MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13mm; Height:5mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADHESIVE, 3MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13mm; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adhesive, 3Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton - 31M0369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adhesive, 3Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
31M0369
Cable Clip, S/adhesive, 3Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 31M0369
CABLE CLIP, S/ADHESIVE, 3MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13mm; Height:5mm RoHS Compliant: Yes

CABLE CLIP, S/ADHESIVE, 3MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13mm; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0369
Product Name Cable Clip, S/adhesive, 3Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers