HellermannTyton Cable Clips & Clamps 151-03345

Description
HVCC2D19 18-20 PK20 ASSEMBLY 10
Request a Quote
Description
HVCC2D19 18-20 PK20 ASSEMBLY 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2750052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2750052
Cable Clips & Clamps 2750052
HVCC2D19 18-20 PK20 ASSEMBLY 10

HVCC2D19 18-20 PK20 ASSEMBLY 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2750052
Product Name Cable Clips & Clamps
Diameter 0.787 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.472 inch (12 mm)
Material Metal
View Details
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers