HellermannTyton Cable Supports and Fasteners 151-01990

Description
"Cable Clamp, P-Type Black Fastener 0.764"" ~ 1.417"" (19.40mm ~ 36.00mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.764"" ~ 1.417"" (19.40mm ~ 36.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01990-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01990-ND
Cable Supports and Fasteners 151-01990-ND
"Cable Clamp, P-Type Black Fastener 0.764"" ~ 1.417"" (19.40mm ~ 36.00mm)"

"Cable Clamp, P-Type Black Fastener 0.764"" ~ 1.417"" (19.40mm ~ 36.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire and Cable Clips
Product Number 151-01990-ND
Product Name Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Cable Clips & Clamps - 821239 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.929 inch (23.6 mm)
Material Nylon 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details