HellermannTyton Cable Ties 115-02302 RELK2L-PA66-NA

Description
HellermannTyton 115-02302 RELK2L-PA66-NA
Request a Quote
Description
HellermannTyton 115-02302 RELK2L-PA66-NA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 417647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
417647
Cable Ties 417647
HellermannTyton 115-02302 RELK2L-PA66-NA

HellermannTyton 115-02302 RELK2L-PA66-NA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 417647
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details