TE Connectivity Cable Ties 2-604751-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length (MM) : 300 Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length (MM) : 300 Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-604751-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-604751-9
Cable Ties 2-604751-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length (MM) : 300 Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Product Length (MM) : 300
  • Product Thickness : 1.3 MM  [.051 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-604751-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-066 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details
Cable Ties - EN3742-003 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details