Helix Semiconductors 5.5 GHz Attenuator HMC540LP3E

Description
1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz Product overview: HMC540LP3E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5.5 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC540LP3E can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz Product overview: HMC540LP3E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5.5 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC540LP3E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5 GHz Attenuator - 852-HMC540LP3E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5 GHz Attenuator
852-HMC540LP3E
5.5 GHz Attenuator 852-HMC540LP3E
1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz Product overview: HMC540LP3E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5.5 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC540LP3E can be used for catalog matching and distributor lookup.

1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz Product overview: HMC540LP3E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5.5 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC540LP3E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-HMC540LP3E
Product Name 5.5 GHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
View Details
2 suppliers
Attenuators - 3157-DAT-15R5A-SP+CT-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type 20-VFQFN Exposed Pad
View Details