Lee Co. (The) 4.5 mm Press-In Check Valve

Description
This cartridge-style, non-return valve offers optimized flow capacity for its size. The unique barbed design provides easy “press-in” installation into plastic housings and fittings which ensures retention and prevents any bypass leakage. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve’s all-stainless steel design provides compatibility with a wide range of fluids and gases. A high-quality metal seat provides low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Press-In - Into Plastic Diameter: 4.69 mm Lohm Rate: 250 Lohms Maximum Working Pressure: Dependent on Housing Material Valve Seat Type: Metal to Metal
Request a Quote
Description
This cartridge-style, non-return valve offers optimized flow capacity for its size. The unique barbed design provides easy “press-in” installation into plastic housings and fittings which ensures retention and prevents any bypass leakage. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve’s all-stainless steel design provides compatibility with a wide range of fluids and gases. A high-quality metal seat provides low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Press-In - Into Plastic Diameter: 4.69 mm Lohm Rate: 250 Lohms Maximum Working Pressure: Dependent on Housing Material Valve Seat Type: Metal to Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.5 mm Press-In Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
4.5 mm Press-In Check Valve
4.5 mm Press-In Check Valve
This cartridge-style, non-return valve offers optimized flow capacity for its size. The unique barbed design provides easy “press-in” installation into plastic housings and fittings which ensures retention and prevents any bypass leakage. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve’s all-stainless steel design provides compatibility with a wide range of fluids and gases. A high-quality metal seat provides low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Press-In - Into Plastic Diameter: 4.69 mm Lohm Rate: 250 Lohms Maximum Working Pressure: Dependent on Housing Material Valve Seat Type: Metal to Metal

This cartridge-style, non-return valve offers optimized flow capacity for its size. The unique barbed design provides easy “press-in” installation into plastic housings and fittings which ensures retention and prevents any bypass leakage. The valve can be installed in either direction, providing forward or reverse flow capabilities. The valve’s all-stainless steel design provides compatibility with a wide range of fluids and gases. A high-quality metal seat provides low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance.

Features

  • Mounting Configuration: Press-In - Into Plastic
  • Diameter: 4.69 mm
  • Lohm Rate: 250 Lohms
  • Maximum Working Pressure: Dependent on Housing Material
  • Valve Seat Type: Metal to Metal
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 4.5 mm Press-In Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
156 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details