HAVE, Inc. Shure BETA 58A Super Cardioid Vocal Microphone SHUBETA58A

Description
SHUBETA58A - Shure Beta 58A High Output Supercardioid Dynamic Vocal Microphone. List Price: $199.00 Fantastic for live vocal applications! The Shure Beta 58A« is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. This insures high gain before feedback, maximum isolation from other sound sources, and minimumoff-axis tone coloration. The Beta 58A has a shaped frequency response that is ideal for closeã»up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. FEATURES: Frequency response tailored for vocals, with brightened midrange and bass rolloff to control proximity effect Frequency response: 50Hz-16kHz Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Neodymium magnet for high signal-to-noise output Hardened steel mesh grille that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Minimally effe
Description
SHUBETA58A - Shure Beta 58A High Output Supercardioid Dynamic Vocal Microphone. List Price: $199.00 Fantastic for live vocal applications! The Shure Beta 58A« is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. This insures high gain before feedback, maximum isolation from other sound sources, and minimumoff-axis tone coloration. The Beta 58A has a shaped frequency response that is ideal for closeã»up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. FEATURES: Frequency response tailored for vocals, with brightened midrange and bass rolloff to control proximity effect Frequency response: 50Hz-16kHz Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Neodymium magnet for high signal-to-noise output Hardened steel mesh grille that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Minimally effe

Suppliers

Company
Product
Description
Supplier Links
Shure BETA 58A Super Cardioid Vocal Microphone - SHUBETA58A - HAVE, Inc.
Hudson, NY, USA
Shure BETA 58A Super Cardioid Vocal Microphone
SHUBETA58A
Shure BETA 58A Super Cardioid Vocal Microphone SHUBETA58A
SHUBETA58A - Shure Beta 58A High Output Supercardioid Dynamic Vocal Microphone. List Price: $199.00 Fantastic for live vocal applications! The Shure Beta 58A« is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. This insures high gain before feedback, maximum isolation from other sound sources, and minimumoff-axis tone coloration. The Beta 58A has a shaped frequency response that is ideal for closeã»up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. FEATURES: Frequency response tailored for vocals, with brightened midrange and bass rolloff to control proximity effect Frequency response: 50Hz-16kHz Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Neodymium magnet for high signal-to-noise output Hardened steel mesh grille that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Minimally effe

SHUBETA58A - Shure Beta 58A High Output Supercardioid Dynamic Vocal Microphone.
List Price: $199.00
Fantastic for live vocal applications!

The Shure Beta 58A« is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. This insures high gain before feedback, maximum isolation from other sound sources, and minimumoff-axis tone coloration. The Beta 58A has a shaped frequency response that is ideal for closeûup vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille.
FEATURES:

  • Frequency response tailored for vocals, with brightened midrange and bass rolloff to control proximity effect
  • Frequency response: 50Hz-16kHz
  • Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound
  • Neodymium magnet for high signal-to-noise output
  • Hardened steel mesh grille that resists wear and abuse
  • Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration
  • Minimally effe
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUBETA58A
Product Name Shure BETA 58A Super Cardioid Vocal Microphone
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details