HAVE, Inc. M/A MRK 44 Space 26"D Configu AV Rack MIDMRK4426AV

Description
MIDMRK4426AV - Middle Atlantic FULLY CONFIGURED MRK SERIES AV RACK - 44 Space, 26" Deep Rack Enclosure List Price $2588.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 26.5" (24" usable) Racking Height: 77" (44 space) MRK AV Features include : Integrated fan top with proportional speed fan controller Configurable rear door with bottom vent, solid locking front door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp, 20 outlet with cord Leveling
Description
MIDMRK4426AV - Middle Atlantic FULLY CONFIGURED MRK SERIES AV RACK - 44 Space, 26" Deep Rack Enclosure List Price $2588.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 26.5" (24" usable) Racking Height: 77" (44 space) MRK AV Features include : Integrated fan top with proportional speed fan controller Configurable rear door with bottom vent, solid locking front door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp, 20 outlet with cord Leveling

Suppliers

Company
Product
Description
Supplier Links
M/A MRK 44 Space 26
Hudson, NY, USA
M/A MRK 44 Space 26"D Configu AV Rack
MIDMRK4426AV
M/A MRK 44 Space 26"D Configu AV Rack MIDMRK4426AV
MIDMRK4426AV - Middle Atlantic FULLY CONFIGURED MRK SERIES AV RACK - 44 Space, 26" Deep Rack Enclosure List Price $2588.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8" thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 26.5" (24" usable) Racking Height: 77" (44 space) MRK AV Features include : Integrated fan top with proportional speed fan controller Configurable rear door with bottom vent, solid locking front door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp, 20 outlet with cord Leveling

MIDMRK4426AV - Middle Atlantic FULLY CONFIGURED MRK SERIES AV RACK - 44 Space, 26" Deep Rack Enclosure
List Price $2588.00

Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around.
MRK Features include :

  • Fully welded constuction, open sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • MRK AV series are available in 2 depths: 26.5", & 31.5"
  • Slim 22" OD width
  • 2 pairs of wider rackrails provide more interior room.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • 14-gauge steel tops & bottoms, 16-gauge seamless steel sides
  • Grounding and bonding stud mounted in base.
  • Finished in a durable black textured powder coat
  • Outside Depth: 26.5" (24" usable)
  • Racking Height: 77" (44 space)
    MRK AV Features include :
  • Integrated fan top with proportional speed fan controller
  • Configurable rear door with bottom vent, solid locking front door
  • 3-1/4" wide vertical lacer strip
  • Six horizontal lacer bars
  • Twelve 8" Velcro« cable management straps
  • Thin power strip, 20 Amp, 20 outlet with cord
  • Leveling
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDMRK4426AV
Product Name M/A MRK 44 Space 26"D Configu AV Rack
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC3012U35BK - Hammond Manufacturing Company Inc.
Specs
Rack Height 12 to 2 U
Mounting Type Wall Mount
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
RACK MOUNT ENCLOSURE - YER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Mounting Type Open Frame Rack
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details