Takachi Electronics Enclosure Co., Ltd. 19” Rack Mount Enclosure AUR Series

Description
19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Description
19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

19" rack mount enclosure with insertion-type front and rear panels, available in 35 sizes and four colors. Constructed with extruded aluminum A6063S-T5 frames, aluminum A1100P panels, top and bottom covers, and diecast aluminum ADC12 corner blocks. Includes rubber feet and M3 screws for assembly, with recommended torque of 0.3 to 0.6 N·m. Compatible with audio/visual, communication, computing, and measurement equipment. Screw type is selectable as Plus (silver/nickel plated) or Hex (silver/nickel plated or black/trivalent chromate). Dimensions range from 44 mm H × 430 mm W × 160 mm D to 221.5 mm H × 431 mm W × 501 mm D, with weights from 1.5 kg to 5.9 kg.

Datasheet Summary
Powered by GS/AI

19" rack mount enclosure with insertion-type front and rear panels, available in 35 sizes and four colors. Constructed with extruded aluminum A6063S-T5 frames, aluminum A1100P panels, top and bottom covers, and diecast aluminum ADC12 corner blocks. Includes rubber feet and M3 screws for assembly, with recommended torque of 0.3 to 0.6 N·m. Compatible with audio/visual, communication, computing, and measurement equipment. Screw type is selectable as Plus (silver/nickel plated) or Hex (silver/nickel plated or black/trivalent chromate). Dimensions range from 44 mm H × 430 mm W × 160 mm D to 221.5 mm H × 431 mm W × 501 mm D, with weights from 1.5 kg to 5.9 kg.

Suppliers

Company
Product
Description
Supplier Links
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
19” Rack Mount Enclosure
AUR Series
19” Rack Mount Enclosure AUR Series
19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection of 35 different sizes in 4 different colors to choose from. Screw is selectable Plus head or Hex head.

19” rack mount enclosure with insertion type front/rear panels, giving it a beautiful appearance.
Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more.
A large selection of 35 different sizes in 4 different colors to choose from.
Screw is selectable Plus head or Hex head.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AUR Series
Product Name 19” Rack Mount Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Control Box - AUX series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.24 inch (66 to 133 mm)
View Details
IP67 HINGED TERMINAL BLOCK JUNCTION BOX - JW series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.48 inch (37.5 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details