Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DC4R2436SP

Description
The Hammond DC4R Open Rack series is one of the most economical solutions to house IT equipment in wiring closets or data centers. In situations where the wiring closet itself is under lock and key and accessed by a limited number of people, full cabinets having locking doors and side panels may not be required resulting in significant cost savings. If you're building a Homelab the DC4R24 is ideal. Standard Features: Available in 24U and 44U mounting heights. Ships unassembled for easy handling and shipping protection. The self-squaring design makes for a short assembly time. For 44U height, add optional third or fourth pair of rails DC4RPR44 to provide additional adjustable mounting depths. Optional solid side panels give you the look, feel and security of a welded cabinet. Four (4) pairs of integrated 10-32 ground studs, at both the front and rear of the rack. Stud pairs are conveniently spaced 5/8” apart and located across from each other inside the rail channel. For added convenience, two (2) pairs are located near the top of the rack, while the others are near the bottom of the rack. Rail depth L-bracket restricts the installer from over-extending the rack. This ensures the integrity of the rack. One (1) set of two (2) horizontal cable manager bars. Additional cable manager bars are available by ordering part number DC4RSHCM. Two (2) pairs of 19” mounting EIA compliant rails. Square hole rail version ships with a 50-pack of screws and cage nuts CAGKIT1032-50. 10-32 Threaded rail version ships with a 50-pack of screws SCREW1032-50. Includes marked rack unit dividers to aid in equipment mounting. Specifications: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. Finished in smooth RAL9005 black powder coating. 2,000 lbs (907 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Looking for threaded holes? You can use any pair (2) of our RB-2P, RB-2PA, DNRRHDW or DRZ4 rack series; along with two (2) RAAB to create a cost-effective threaded 4-post rack. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Adjustable Depth Cable Manager Rack Panels Universal Rack Shelf Adjustable Depth Shelf Two Post Centered Shelf Rackmount Adjustable Angle Bracket Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding Mounting Screw and Cage Nut Combo-Pack Bolt Down Kit PDUs and Outlet Strips
Request a Quote
Description
The Hammond DC4R Open Rack series is one of the most economical solutions to house IT equipment in wiring closets or data centers. In situations where the wiring closet itself is under lock and key and accessed by a limited number of people, full cabinets having locking doors and side panels may not be required resulting in significant cost savings. If you're building a Homelab the DC4R24 is ideal. Standard Features: Available in 24U and 44U mounting heights. Ships unassembled for easy handling and shipping protection. The self-squaring design makes for a short assembly time. For 44U height, add optional third or fourth pair of rails DC4RPR44 to provide additional adjustable mounting depths. Optional solid side panels give you the look, feel and security of a welded cabinet. Four (4) pairs of integrated 10-32 ground studs, at both the front and rear of the rack. Stud pairs are conveniently spaced 5/8” apart and located across from each other inside the rail channel. For added convenience, two (2) pairs are located near the top of the rack, while the others are near the bottom of the rack. Rail depth L-bracket restricts the installer from over-extending the rack. This ensures the integrity of the rack. One (1) set of two (2) horizontal cable manager bars. Additional cable manager bars are available by ordering part number DC4RSHCM. Two (2) pairs of 19” mounting EIA compliant rails. Square hole rail version ships with a 50-pack of screws and cage nuts CAGKIT1032-50. 10-32 Threaded rail version ships with a 50-pack of screws SCREW1032-50. Includes marked rack unit dividers to aid in equipment mounting. Specifications: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. Finished in smooth RAL9005 black powder coating. 2,000 lbs (907 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Looking for threaded holes? You can use any pair (2) of our RB-2P, RB-2PA, DNRRHDW or DRZ4 rack series; along with two (2) RAAB to create a cost-effective threaded 4-post rack. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Adjustable Depth Cable Manager Rack Panels Universal Rack Shelf Adjustable Depth Shelf Two Post Centered Shelf Rackmount Adjustable Angle Bracket Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding Mounting Screw and Cage Nut Combo-Pack Bolt Down Kit PDUs and Outlet Strips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DC4R2436SP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
DC4R2436SP
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DC4R2436SP
The Hammond DC4R Open Rack series is one of the most economical solutions to house IT equipment in wiring closets or data centers. In situations where the wiring closet itself is under lock and key and accessed by a limited number of people, full cabinets having locking doors and side panels may not be required resulting in significant cost savings. If you're building a Homelab the DC4R24 is ideal. Standard Features: Available in 24U and 44U mounting heights. Ships unassembled for easy handling and shipping protection. The self-squaring design makes for a short assembly time. For 44U height, add optional third or fourth pair of rails DC4RPR44 to provide additional adjustable mounting depths. Optional solid side panels give you the look, feel and security of a welded cabinet. Four (4) pairs of integrated 10-32 ground studs, at both the front and rear of the rack. Stud pairs are conveniently spaced 5/8” apart and located across from each other inside the rail channel. For added convenience, two (2) pairs are located near the top of the rack, while the others are near the bottom of the rack. Rail depth L-bracket restricts the installer from over-extending the rack. This ensures the integrity of the rack. One (1) set of two (2) horizontal cable manager bars. Additional cable manager bars are available by ordering part number DC4RSHCM. Two (2) pairs of 19” mounting EIA compliant rails. Square hole rail version ships with a 50-pack of screws and cage nuts CAGKIT1032-50. 10-32 Threaded rail version ships with a 50-pack of screws SCREW1032-50. Includes marked rack unit dividers to aid in equipment mounting. Specifications: Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates. Finished in smooth RAL9005 black powder coating. 2,000 lbs (907 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Looking for threaded holes? You can use any pair (2) of our RB-2P, RB-2PA, DNRRHDW or DRZ4 rack series; along with two (2) RAAB to create a cost-effective threaded 4-post rack. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with Door Vertical Cable Manager Extensions Top Wire Management Horizontal Ring Cable Manager Horizontal Finger Cable Manager Horizontal Hinged Cable Manager Adjustable Depth Cable Manager Rack Panels Universal Rack Shelf Adjustable Depth Shelf Two Post Centered Shelf Rackmount Adjustable Angle Bracket Open Frame Rack and Rack Cabinet Joining Kit Rack Isolation Kit Grounding & Bonding Mounting Screw and Cage Nut Combo-Pack Bolt Down Kit PDUs and Outlet Strips

The Hammond DC4R Open Rack series is one of the most economical solutions to house IT equipment in wiring closets or data centers. In situations where the wiring closet itself is under lock and key and accessed by a limited number of people, full cabinets having locking doors and side panels may not be required resulting in significant cost savings. If you're building a Homelab the DC4R24 is ideal.

Standard Features:

  • Available in 24U and 44U mounting heights.
  • Ships unassembled for easy handling and shipping protection.
  • The self-squaring design makes for a short assembly time.
  • For 44U height, add optional third or fourth pair of rails DC4RPR44 to provide additional adjustable mounting depths.
  • Optional solid side panels give you the look, feel and security of a welded cabinet.
  • Four (4) pairs of integrated 10-32 ground studs, at both the front and rear of the rack. Stud pairs are conveniently spaced 5/8” apart and located across from each other inside the rail channel. For added convenience, two (2) pairs are located near the top of the rack, while the others are near the bottom of the rack.
  • Rail depth L-bracket restricts the installer from over-extending the rack. This ensures the integrity of the rack.
  • One (1) set of two (2) horizontal cable manager bars. Additional cable manager bars are available by ordering part number DC4RSHCM.
  • Two (2) pairs of 19” mounting EIA compliant rails.
    • Square hole rail version ships with a 50-pack of screws and cage nuts CAGKIT1032-50.
    • 10-32 Threaded rail version ships with a 50-pack of screws SCREW1032-50.
    • Includes marked rack unit dividers to aid in equipment mounting.

Specifications:

  • Rack rails are constructed in 12-gauge welded steel. Base angles are constructed in 1/4" steel plates.
  • Finished in smooth RAL9005 black powder coating.
  • 2,000 lbs (907 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Looking for threaded holes? You can use any pair (2) of our RB-2P, RB-2PA, DNRRHDW or DRZ4 rack series; along with two (2) RAAB to create a cost-effective threaded 4-post rack.

Accessories

  • High-Density Vertical Finger Manager with Slam-Latching Door
  • Vertical Finger Cable Manager with Door
  • Vertical Rack Cable Manager with Door
  • Vertical Cable Manager Extensions
  • Top Wire Management
  • Horizontal Ring Cable Manager
  • Horizontal Finger Cable Manager
  • Horizontal Hinged Cable Manager
  • Adjustable Depth Cable Manager
  • Rack Panels
  • Universal Rack Shelf
  • Adjustable Depth Shelf
  • Two Post Centered Shelf
  • Rackmount Adjustable Angle Bracket
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Rack Isolation Kit
  • Grounding & Bonding
  • Mounting Screw and Cage Nut Combo-Pack
  • Bolt Down Kit
  • PDUs and Outlet Strips
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number DC4R2436SP
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers