HAVE, Inc. M/A 41 Space AXS System Housed In Erk-4425 MIDERK4425AXS

Description
MIDERK4420AXS - Middle Atlantic 19" ERK Series - 41 (usable) Space Rack Enclosure with assembled ASX System Gain Rear Unrestricted Access to Equipment & Cabling. Features include : AXSpull-out system delivered assembled in ERK4425 enclosure Allows equipment bays to be placed against a wall or back-to-back Pull-out frame rack saves time & reduces labor Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Overall Depth: 25" Frame Depth: 20" Usable Racking Height: 71 3/4" (41 space) Overall Height: 81 1/8" MA Power Strip: L Finished in a durable black textured powder coat.
Description
MIDERK4420AXS - Middle Atlantic 19" ERK Series - 41 (usable) Space Rack Enclosure with assembled ASX System Gain Rear Unrestricted Access to Equipment & Cabling. Features include : AXSpull-out system delivered assembled in ERK4425 enclosure Allows equipment bays to be placed against a wall or back-to-back Pull-out frame rack saves time & reduces labor Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Overall Depth: 25" Frame Depth: 20" Usable Racking Height: 71 3/4" (41 space) Overall Height: 81 1/8" MA Power Strip: L Finished in a durable black textured powder coat.

Suppliers

Company
Product
Description
Supplier Links
M/A 41 Space AXS System Housed In Erk-4425 - MIDERK4425AXS - HAVE, Inc.
Hudson, NY, USA
M/A 41 Space AXS System Housed In Erk-4425
MIDERK4425AXS
M/A 41 Space AXS System Housed In Erk-4425 MIDERK4425AXS
MIDERK4420AXS - Middle Atlantic 19" ERK Series - 41 (usable) Space Rack Enclosure with assembled ASX System Gain Rear Unrestricted Access to Equipment & Cabling. Features include : AXSpull-out system delivered assembled in ERK4425 enclosure Allows equipment bays to be placed against a wall or back-to-back Pull-out frame rack saves time & reduces labor Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Overall Depth: 25" Frame Depth: 20" Usable Racking Height: 71 3/4" (41 space) Overall Height: 81 1/8" MA Power Strip: L Finished in a durable black textured powder coat.

MIDERK4420AXS - Middle Atlantic 19" ERK Series - 41 (usable) Space Rack Enclosure with assembled ASX System
Gain Rear Unrestricted Access to Equipment & Cabling. Features include :

  • AXSpull-out system delivered assembled in ERK4425 enclosure
  • Allows equipment bays to be placed against a wall or back-to-back
  • Pull-out frame rack saves time & reduces labor
  • Fully welded constuction, solid sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • 16 gauge steel top, bottom and sides.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • Large cable entry in bottom.
  • Grounding and bonding stud mounted in base.
  • Overall Depth: 25"
  • Frame Depth: 20"
  • Usable Racking Height: 71 3/4" (41 space)
  • Overall Height: 81 1/8"
  • MA Power Strip: L
  • Finished in a durable black textured powder coat.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDERK4425AXS
Product Name M/A 41 Space AXS System Housed In Erk-4425
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 1 to 6 U
Material Aluminum
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F195631BK1 - Hammond Manufacturing Company Inc.
Specs
Rack Height 32 U
View Details
2 suppliers
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details